Status: | Active |
---|---|
Series: | MAX734 |
RoHS: | Unknown |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 12 |
VOUT1 (V) (min) | 12 |
VOUT1 (V) (max) | 12 |
IOUT1 (A) (max) | 0.12 |
Switch Type | Internal |
Preset VOUT (V) | 12 |
Output Adjust. Method | Preset |
IQ (mA) (typ) | 1.2 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 170 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 12.6V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 150mA |
Output Voltage Nom. | 12V |
Switching Frequency | - |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
12V, 120mA Flash Memory Progra | Analog Devices |
Dc/Dc Conv, Boost, Nsoic-8 | Newark Electronics |
DC/DC CONV, BOOST, NSOIC-8 | element14 |
12V 120mA Flash Memory Prog Supply | RS |
Where can I find additional details, specifications and documents for a MAX734CSA+ ?
Additional datasheets, footprints and schematics for MAX734CSA+ are listed on our Part Details page. You can also find images and similar parts to MAX734CSA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX734CSA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX734CSA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX734CSA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX734CSA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX734CSA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MAX734CSA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX734CSA+ often in real-time on the comparison pages.
What if I can't find stock of MAX734CSA+ ?
You can fill out our help required form which you can use to request a quote for MAX734CSA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.