Status: | Active |
---|---|
Series: | MAX6795 |
RoHS: | Unknown |
Low 68µA Quiescent Current |
Wide 5V to 72V Supply Voltage Range |
Output Current Single Output Up to 300mA Dual Outputs Up to 150mA per Output |
Single Output Up to 300mA |
Dual Outputs Up to 150mA per Output |
Low Dropout Voltage 420mV (typ) at 100mA (Single) 840mV (typ) at 100mA (Dual) |
420mV (typ) at 100mA (Single) |
840mV (typ) at 100mA (Dual) |
Fixed Output-Voltage Options: 5V, 3.3V, 2.5V, 1.8V, or Adjustable Output (from 1.8V to 11V) |
ENABLE and HOLD Functionality |
Active-Low RESET Output: Open Drain or Push-Pull |
Internally Fixed (35µs, 3.125ms, 12.5ms, 50ms, or 200ms) or Capacitor-Adjustable Reset Timeout Periods |
Internally Fixed or Capacitor-Adjustable Watchdog Timeout Periods |
Windowed (Minimum/Maximum) Watchdog Timer Options (MAX6791/MAX6792) |
Watchdog Disable Feature |
Thermal, Short-Circuit, and Output Overvoltage Protection |
Fully Specified from -40°C to +125°C |
Small, Thermally Enhanced, 5mm x 5mm TQFN |
AEC-Q100 Qualified MAX6795TPLD2/V+, MAX6795TPSD2/V+ |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 72 |
Adj. VOUT (V) (min) | 1.8 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 300 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 1.2 |
ICC (µA) (max) | 85 |
Low Batt./ Pwr. Fail Out | Yes |
POK/Reset Thresh. (V) (nom) | Vout-12.5%Vout-7.5% |
Watchdog | Yes |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/20 |
BudgetaryPrice (See Notes) | 2.26 |
Status: | Unknown |
---|---|
Series: | 3.3V 300mA Linear Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 72V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Linear Regulator Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 300mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Linear Voltage Reg, 3.3V, 0.3A, Tqfn-20 Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX6795TPSD2+ | Newark Electronics |
LINEAR VOLTAGE REG, 3.3V, 0.3A, TQFN-20 | element14 |
High-Voltage, Micropower, Sing | Analog Devices |
Where can I find additional details, specifications and documents for a MAX6795TPSD2+ ?
Additional datasheets, footprints and schematics for MAX6795TPSD2+ are listed on our Part Details page. You can also find images and similar parts to MAX6795TPSD2+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX6795TPSD2+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX6795TPSD2+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX6795TPSD2+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX6795TPSD2+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX6795TPSD2+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX6795TPSD2+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX6795TPSD2+ often in real-time on the comparison pages.
What if I can't find stock of MAX6795TPSD2+ ?
You can fill out our help required form which you can use to request a quote for MAX6795TPSD2+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.