Status: | Active |
---|---|
Series: | MAX667 |
RoHS: | Unknown |
350mV Max Dropout at 200mA |
250mA Output Current |
Normal Mode: 20µA Typ Quiescent Current |
Shutdown Mode: 0.2µA Typ Quiescent Current |
Low-Battery Detector |
Fixed +5V (Min Component Count) or Adjustable Output |
+3.5V to +16.5V Input |
Dropout Detector Output |
10µF Output Capacitor |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 15 |
Rated ILOAD (mA) | 250 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.19 |
ICC (µA) (max) | 25 |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.3V |
Adjustable Output Voltage Max | 16V |
Output Current | 250mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 667 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5V |
Output Voltage Adjustable Range | 1.3V to 16V |
Output Voltage Max | 16V |
Output Voltage Min | 1.3V |
Primary Input Voltage | 16.5V |
Supply Voltage Min | 3.5V |
Voltage Regulator Type | Positive Adjustable |
+5V Programmable, Low-Dropout | Analog Devices |
+5V OR ADJ. LDO V REGULATOR, MAX667ESA+ | RS |
V REG LDO 5V/PROG, SMD, SOIC8, 667 | Farnell |
V Reg Ldo 5V/Prog, Smd, Soic8, 667 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX667ESA+ ?
Additional datasheets, footprints and schematics for MAX667ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX667ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX667ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX667ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX667ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX667ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX667ESA+ have stock available?
Authorised distributors including Analog Devices, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX667ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX667ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX667ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX667ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.