Status: | Active |
---|---|
Series: | MAX667 |
RoHS: | Unknown |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.17
|
86
in stock
|
Buy Now | |
Analog Devices
from US$3.97
|
6,769
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
149
in stock
|
Buy Now | |
element14
from US$4.19
|
46
in stock
|
Buy Now | |
Farnell
from US$3.93
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.98
|
28
in stock
|
Buy Now | |
Schukat Electronic
from US$5.89
|
-
|
Buy Now |
350mV Max Dropout at 200mA |
250mA Output Current |
Normal Mode: 20µA Typ Quiescent Current |
Shutdown Mode: 0.2µA Typ Quiescent Current |
Low-Battery Detector |
Fixed +5V (Min Component Count) or Adjustable Output |
+3.5V to +16.5V Input |
Dropout Detector Output |
10µF Output Capacitor |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 15 |
Rated ILOAD (mA) | 250 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.19 |
ICC (µA) (max) | 25 |
Low Batt./ Pwr. Fail Out | Yes |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 667 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.25A |
Output Voltage Adjustable Range | 1.3V to 16V |
Output Voltage Max | 16V |
Output Voltage Min | 1.3V |
Primary Input Voltage | 16.5V |
Supply Voltage Min | 3.5V |
Termination Type | Through Hole |
Voltage Regulator Type | Fixed/Adjustable LDO |
+5V Programmable, Low-Dropout | Analog Devices |
Ic, Dual Mode Ldo Volt Reg, 0.25A, 8-Dip | Newark Electronics |
I.C MAX667CPA | RS |
IC, V REG LDO 5V/PROG, DIP8, 667 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO U-Reg Adj/+5V 250mA DIP8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX667CPA+ ?
Additional datasheets, footprints and schematics for MAX667CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX667CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX667CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX667CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX667CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX667CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX667CPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for MAX667CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX667CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX667CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX667CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.