Status: | Active |
---|---|
Series: | MAX664 |
RoHS: | Unknown |
Prices starting from US$2.84
VIN (V) (min) | -16.5 |
---|---|
VIN (V) (max) | -2 |
Adj. VOUT (V) (min) | -15 |
Adj. VOUT (V) (max) | -1.3 |
Rated ILOAD (mA) | 40 |
Preset VOUT (V) | -5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.35 |
ICC (µA) (max) | 12 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | CDIP/8PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 16.5V |
Input Voltage Max | 2.2V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.3V |
Adjustable Output Voltage Max | 16V |
Output Current | 40mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 664 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 0.04A |
Output Voltage | -1.3V |
Output Voltage Adjustable Range | 1.3V to 16V |
Output Voltage Max | 16V |
Output Voltage Min | 1.3V |
Primary Input Voltage | 16.5V |
Supply Voltage Max | -16.5V |
Supply Voltage Min | -2V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | 5V Programmable Voltage Regulator |
MAX664ESA+,Voltage Regulators | RS |
Ic, V Reg, Programmable, Smd | Newark Electronics |
IC, V REG, PROGRAMMABLE, SMD | element14 |
Dual Mode™ 5V Programmable Mic | Analog Devices |
Where can I find additional details, specifications and documents for a MAX664ESA+ ?
Additional datasheets, footprints and schematics for MAX664ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX664ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX664ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX664ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX664ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX664ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX664ESA+ have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX664ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX664ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX664ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX664ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.