Status: | Active |
---|---|
Series: | MAX663 |
RoHS: | Unknown |
Prices starting from US$1.75
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 16.5 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 16 |
Rated ILOAD (mA) | 40 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 12 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.91 |
Status: | Unknown |
---|---|
Series: | 5V 40mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 16.5V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 40mA |
Dropout Voltage Vdo | 900mV |
LDO Regulator Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 5V 40mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 5V |
Dual Mode™ 5V Programmable Mic | Analog Devices |
MAX663CPA+, LDV Regulators | RS |
Ldo, Fixed, 5V, 0.04A, Dip-8 | Newark Electronics |
LDO, FIXED, 5V, 0.04A, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a MAX663CPA+ ?
Additional datasheets, footprints and schematics for MAX663CPA+ are listed on our Part Details page. You can also find images and similar parts to MAX663CPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX663CPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX663CPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX663CPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX663CPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX663CPA+ have stock available?
Authorised distributors including Analog Devices, RS, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for MAX663CPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX663CPA+ often in real-time on the comparison pages.
What if I can't find stock of MAX663CPA+ ?
You can fill out our help required form which you can use to request a quote for MAX663CPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.