Status: | Active |
---|---|
Series: | MAX5091 |
RoHS: | Unknown |
+5V to +28V Wide Operating Input Voltage Range |
Withstands 40V Input Voltage Transients |
Guaranteed 100mA Output Current |
45µA Typical Quiescent Current at 100µA Output Current |
Preset +5V (MAX5091A) or +3.3V (MAX5091B) Output Voltage |
Stable with Only 10µF Output Capacitance |
RESET Output with Adjustable Timeout Period |
Uncommitted Comparator for Voltage Monitoring/Power-Fail Indication |
Output Overload and Short-Circuit Protection |
Thermal Shutdown |
Available in 8-Pin TDFN (1.95W at TA = +70°C) and 8-Pin SO (1.5W at TA = +70°C) |
Operates Over -40°C to +125°C Automotive Temperature Range |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 28 |
Rated ILOAD (mA) | 100 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.3 |
ICC (µA) (max) | 100 |
Low Batt./ Pwr. Fail Out | Yes |
POK/Reset Thresh. (V) (nom) | Vout-10% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN/8 |
BudgetaryPrice (See Notes) | 1.08 |
Status: | Unknown |
---|---|
Series: | 3.3V 100mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 28V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Nom. | 3.3V |
28V, 100mA, Low-Quiescent-Curr | Analog Devices |
Ldo, Fixed, 3.3V, 0.1A, Nsoic-8 | Newark Electronics |
LDO, FIXED, 3.3V, 0.1A, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX5091BASA+ ?
Additional datasheets, footprints and schematics for MAX5091BASA+ are listed on our Part Details page. You can also find images and similar parts to MAX5091BASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX5091BASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX5091BASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX5091BASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX5091BASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX5091BASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX5091BASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX5091BASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX5091BASA+ ?
You can fill out our help required form which you can use to request a quote for MAX5091BASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.