MAX1793EUE33/V+ by Analog Devices

Low-Dropout, Low-IQ, 1A Linear Regulator


The MAX1793 low-dropout linear regulator (LDO) operates from +2.5V to +5.5V and delivers a guaranteed 1A load current with a low 210mV dropout. The high-accuracy (±1%) output voltage is preset at an internally trimmed voltage (see the Ordering Information in the full data sheet) or can be adjusted from 1.25V to 5.0V with an external resistor-divider. An internal pMOS pass transistor allows a low 125µA supply current, making the MAX1793 ideal for battery-operated portable equipment. Other features include a built-in reset output, low-power shutdown, and short-circuit and thermal-overload protection. The MAX1793 is available in a 1.5W, 16-pin power TSSOP package, which is 30% smaller than a SOT223 package and only 1.1mm high.

Where to Buy

Prices starting from US$2.11

Distributor Stock
Logo for Farnell
Farnell
from US$2.57
47
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.11
19,493
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.61
47
in stock
Buy Now
Logo for element14
element14
from US$2.83
47
in stock
Buy Now

Features

Guaranteed 1A Output Current
Low 210mV Dropout at 1A
Up to ±1% Output Voltage Accuracy Preset at 1.5V, 1.8V, 2.0V, 2.5V, 3.3V or 5.0V Adjustable from 1.25V to 5.0V
Preset at 1.5V, 1.8V, 2.0V, 2.5V, 3.3V or 5.0V
Adjustable from 1.25V to 5.0V
Reset Output (4ms Delay)
Low 125µA Ground Current
0.1µA Shutdown
Low 115µVRMS Output Noise
Thermal-Overload Protection
Output Current Limit
Tiny TSSOP Power Package (1.5W) 30% Smaller than SOT223 (only 1.1mm high)

Specifications

VIN (V) (min) 2.5
VIN (V) (max) 5.5
Adj. VOUT (V) (min) 1.25
Adj. VOUT (V) (max) 5
Rated ILOAD (mA) 1000
Preset VOUT (V) 2.53.3
# Regulators 1
VDROPOUT @Rated ILOAD (V) (typ) 0.21
ICC (µA) (max) 200
Output Voltage Noise (µV RMS) (typ) 115
Ref. Bypass No
Low Batt./ Pwr. Fail Out No
POK/Reset Thresh. (V) (nom) Vout-6%
Watchdog No
Reverse Batt. Protect. No
Oper. Temp. (°C) -40 to +85
Package/Pins TSSOP/16
BudgetaryPrice (See Notes) 1.68


MAX1793EUE33/V+ Power Management ICs - PMIC by Analog Devices

LDO FIXED AEC-Q100 3.3V 1A TSSOP16

Status: Unknown
Series: MAX1793 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 210mV
LDO Regulator Case Style TSSOP
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range MAX1793 Series
Automotive Qualification Standard AEC-Q100
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Low-Dropout, Low-IQ, 1A Linear | Analog Devices
Ldo, Fixed, Aec-Q100, 3.3V, 1A, Tssop16 | Newark Electronics
LDO, FIXED, AEC-Q100, 3.3V, 1A, TSSOP16 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX1793EUE33/V+ ?

Additional datasheets, footprints and schematics for MAX1793EUE33/V+ are listed on our Part Details page. You can also find images and similar parts to MAX1793EUE33/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX1793EUE33/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1793EUE33/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1793EUE33/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX1793EUE33/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX1793EUE33/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1793EUE33/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX1793EUE33/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX1793EUE33/V+ ?

You can fill out our help required form which you can use to request a quote for MAX1793EUE33/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay