Status: | Active |
---|---|
Series: | MAX1776 |
RoHS: | Unknown |
Prices starting from US$4.79
Fixed 5V or Adjustable Output |
4.5V to 24V Input Voltage Range |
Up to 600mA Output Current |
Internal 0.4Ω P-Channel MOSFET |
Efficiency Over 95% |
15µA Quiescent Supply Current |
3µA Shutdown Current |
100% Maximum Duty Cycle for Low Dropout |
Current-Limited Architecture |
Thermal Shutdown |
Small 8-µMAX Package |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1.25 |
VOUT1 (V) (max) | 24 |
IOUT1 (A) (max) | 0.6 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 200 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 4.38 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 24V |
DC / DC Converter IC Case | µMAX |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Nom. | 5V |
Switching Frequency | 200kHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dc/Dc Conv, Buck, 200Khz, Umax-8 | Newark Electronics |
DC/DC CONV, BUCK, 200KHZ, UMAX-8 | element14 |
24V, 600mA Internal Switch, 10 | Analog Devices |
Buck Sw. Reg 5V/Adj 600mA 4,5-24Vi µMAX8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MAX1776EUA+T ?
Additional datasheets, footprints and schematics for MAX1776EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX1776EUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1776EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1776EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1776EUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1776EUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1776EUA+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Schukat Electronic have stock available or on a lead time for MAX1776EUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1776EUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1776EUA+T ?
You can fill out our help required form which you can use to request a quote for MAX1776EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.