Status: | Active |
---|---|
Series: | MAX1726 |
RoHS: | Unknown |
2µA Supply Current |
Reverse-Battery Protection |
+2.5V to +12V Input Voltage Range |
Fixed 1.8V, 2.5V, 3.3V, and 5V Output Voltages (MAX1726) |
Adjustable 1.5V to 5V Output Voltages (MAX1725) |
20mA Guaranteed Output Current |
1.5% Output Voltage Accuracy |
Small 1µF Output Capacitor |
Short-Circuit Protection |
Thermal Protection |
Tiny 5-Pin SOT23 Package |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 12 |
Rated ILOAD (mA) | 20 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.3 |
ICC (µA) (max) | 4.5 |
Output Voltage Noise (µV RMS) (typ) | 350 |
Ref. Bypass | No |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/5 |
BudgetaryPrice (See Notes) | 0.91 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 20mA |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 12V |
12V, Ultra-Low-IQ, Low-Dropout | Analog Devices |
LDO, REGULATOR, 12VIN, 5V, 5SOT23 | element14 |
Where can I find additional details, specifications and documents for a MAX1726EUK50+T ?
Additional datasheets, footprints and schematics for MAX1726EUK50+T are listed on our Part Details page. You can also find images and similar parts to MAX1726EUK50+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1726EUK50+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1726EUK50+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1726EUK50+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1726EUK50+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1726EUK50+T have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX1726EUK50+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1726EUK50+T often in real-time on the comparison pages.
What if I can't find stock of MAX1726EUK50+T ?
You can fill out our help required form which you can use to request a quote for MAX1726EUK50+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.