Status: | Active |
---|---|
Series: | MAX16910 |
RoHS: | Unknown |
Enables System Designers to Meet Stringent Module Requirements for 100μA Quiescent Current Low 20µA Quiescent Current Up to 200mA Output-Current Capability User-Selectable Output Voltage (+3.3V or +5V Fixed and +1.5V to +11V Adjustable with External Resistive Divider) |
Low 20µA Quiescent Current |
Up to 200mA Output-Current Capability |
User-Selectable Output Voltage (+3.3V or +5V Fixed and +1.5V to +11V Adjustable with External Resistive Divider) |
Tiny Output Capacitors Reduce Board Space and BOM Cost Stable Operation with 4.7µF Output Capacitor |
Stable Operation with 4.7µF Output Capacitor |
Accurate Active-Low RESET Output with Adjustable Delay Eliminates Need for Separate Reset IC Open-Drain Active-Low RESET Output with Adjustable Delay Fixed-Reset Threshold Options: 87.5% or 92.5% |
Open-Drain Active-Low RESET Output with Adjustable Delay |
Fixed-Reset Threshold Options: 87.5% or 92.5% |
Operates Through Cold-Crank Conditions Low-Dropout Voltage of 280mV at 200mA +3.5V to +30V Wide Input Voltage Range, +45V Tolerant |
Low-Dropout Voltage of 280mV at 200mA |
+3.5V to +30V Wide Input Voltage Range, +45V Tolerant |
Robust Performance in Automotive Environment Thermal and Short-Circuit Protection High-Voltage Enable Input (+45V) Operating -40°C to +125°C Temperature Range Automotive Qualified |
Thermal and Short-Circuit Protection |
High-Voltage Enable Input (+45V) |
Operating -40°C to +125°C Temperature Range |
Automotive Qualified |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 45 |
Adj. VOUT (V) (min) | 1.5 |
Adj. VOUT (V) (max) | 11 |
Rated ILOAD (mA) | 200 |
Preset VOUT (V) | 5 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.28 |
ICC (µA) (max) | 30 |
Low Batt./ Pwr. Fail Out | No |
POK/Reset Thresh. (V) (nom) | Vout-12.5%Vout-7.5% |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOIC (N)/8TDFN/8 |
BudgetaryPrice (See Notes) | 0.83 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3.5V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 3.3V |
Adjustable Output Voltage Max | 5V |
Output Current | 200mA |
Linear Regulator Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage Max | 5V |
Output Voltage Min | 3.3V |
200mA, Automotive, Ultra-Low Q | Analog Devices |
Linear Volt Reg, Adj, 0.2A, Nsoic-8 | Newark Electronics |
LINEAR VOLT REG, ADJ, 0.2A, NSOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX16910CASA9/V+ ?
Additional datasheets, footprints and schematics for MAX16910CASA9/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16910CASA9/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16910CASA9/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16910CASA9/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16910CASA9/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16910CASA9/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16910CASA9/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16910CASA9/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16910CASA9/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16910CASA9/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16910CASA9/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.