MAX16910CASA8/V+ by Analog Devices

200mA, Automotive, Ultra-Low Quiescent Current, Linear Regulator


The MAX16910 ultra-low quiescent current, high-voltage linear regulator is ideal for use in automotive and battery-operated systems. The device operates from a +3.5V to +30V input voltage, delivers up to 200mA of load current, and consumes only 20µA of quiescent current at no load. The device consumes only 1.6µA current when in shutdown. The input is +45V transient tolerant and is designed to operate under load-dump conditions. The MAX16910 can be configured as either fixed output voltage (+3.3V or +5V) or adjustable output voltage using an external resistive divider. The MAX16910 features an open-drain, active-low RESET output with fixed thresholds offered at 92.5% and 87.5% of the output voltage. The active-low RESET output remains low for a fixed period of 60µs after the output voltage exceeds its threshold. The active-low RESET delay can be extended with an external capacitor. The MAX16910 includes an enable input, short-circuit protection, and thermal shutdown. The MAX16910 operates over the -40°C to +125°C automotive temperature range. The device is available in a space-saving, thermally enhanced, 3mm x 3mm, 8-pin TDFN package and 5mm x 4mm, 8-pin SO package.

Where to Buy

Prices starting from US$1.12

Distributor Stock
Logo for Farnell
Farnell
from US$2.02
460
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.12
7,165
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.05
460
in stock
Buy Now
Logo for element14
element14
from US$1.99
460
in stock
Buy Now

Features

Enables System Designers to Meet Stringent Module Requirements for 100μA Quiescent Current Low 20µA Quiescent Current Up to 200mA Output-Current Capability User-Selectable Output Voltage (+3.3V or +5V Fixed and +1.5V to +11V Adjustable with External Resistive Divider)
Low 20µA Quiescent Current
Up to 200mA Output-Current Capability
User-Selectable Output Voltage (+3.3V or +5V Fixed and +1.5V to +11V Adjustable with External Resistive Divider)
Tiny Output Capacitors Reduce Board Space and BOM Cost Stable Operation with 4.7µF Output Capacitor
Stable Operation with 4.7µF Output Capacitor
Accurate Active-Low RESET Output with Adjustable Delay Eliminates Need for Separate Reset IC Open-Drain Active-Low RESET Output with Adjustable Delay Fixed-Reset Threshold Options: 87.5% or 92.5%
Open-Drain Active-Low RESET Output with Adjustable Delay
Fixed-Reset Threshold Options: 87.5% or 92.5%
Operates Through Cold-Crank Conditions Low-Dropout Voltage of 280mV at 200mA +3.5V to +30V Wide Input Voltage Range, +45V Tolerant
Low-Dropout Voltage of 280mV at 200mA
+3.5V to +30V Wide Input Voltage Range, +45V Tolerant
Robust Performance in Automotive Environment Thermal and Short-Circuit Protection High-Voltage Enable Input (+45V) Operating -40°C to +125°C Temperature Range Automotive Qualified
Thermal and Short-Circuit Protection
High-Voltage Enable Input (+45V)
Operating -40°C to +125°C Temperature Range
Automotive Qualified

Specifications

VIN (V) (min) 3.5
VIN (V) (max) 45
Adj. VOUT (V) (min) 1.5
Adj. VOUT (V) (max) 11
Rated ILOAD (mA) 200
Preset VOUT (V) 5
# Regulators 1
VDROPOUT @Rated ILOAD (V) (typ) 0.28
ICC (µA) (max) 30
Low Batt./ Pwr. Fail Out No
POK/Reset Thresh. (V) (nom) Vout-12.5%Vout-7.5%
Watchdog No
Reverse Batt. Protect. No
Oper. Temp. (°C) -40 to +125
Package/Pins SOIC (N)/8TDFN/8
BudgetaryPrice (See Notes) 0.83


MAX16910CASA8/V+ Power Management ICs - PMIC by Analog Devices

LINEAR VOLT REG ADJ 0.2A NSOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Type Adjustable
Input Voltage Min 3.5V
Input Voltage Max 30V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 3.3V
Adjustable Output Voltage Max 5V
Output Current 200mA
Linear Regulator Case Style NSOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Output Voltage Max 5V
Output Voltage Min 3.3V

Alternative Descriptions

200mA, Automotive, Ultra-Low Q | Analog Devices
Linear Volt Reg, Adj, 0.2A, Nsoic-8 | Newark Electronics
LINEAR VOLT REG, ADJ, 0.2A, NSOIC-8 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX16910CASA8/V+ ?

Additional datasheets, footprints and schematics for MAX16910CASA8/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16910CASA8/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX16910CASA8/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16910CASA8/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16910CASA8/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX16910CASA8/V+ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX16910CASA8/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16910CASA8/V+ .

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX16910CASA8/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX16910CASA8/V+ ?

You can fill out our help required form which you can use to request a quote for MAX16910CASA8/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay