Status: | Active |
---|---|
Series: | MAX1614 |
RoHS: | Unknown |
Integration Provides a Simple-to-Use Solution Requires No External Components Internal On/Off Latch Facilitates Pushbutton Control 1.5% Accurate Low-Battery Detector Protects Battery and Data Stored in Memory Controlled Turn-On for Low Inrush Current |
Requires No External Components |
Internal On/Off Latch Facilitates Pushbutton Control |
1.5% Accurate Low-Battery Detector Protects Battery and Data Stored in Memory |
Controlled Turn-On for Low Inrush Current |
Low Power Consumption Extends Battery Life 25µA (max) Quiescent Current 6µA (max) Shutdown Current |
25µA (max) Quiescent Current |
6µA (max) Shutdown Current |
µMAX Package is 60% Smaller Than Typical 8-pin SO Solution |
Supports Typical Requirements of Portable, Battery- Powered Designs 5V to 26V Input Voltage Range Drives Single or Back-to-Back MOSFETs |
5V to 26V Input Voltage Range |
Drives Single or Back-to-Back MOSFETs |
No. of Drivers | 1 |
---|---|
Logic Polarity | InvertingNoninverting |
Configuration | High-Side N Drive |
VSUPPLY (V) | 5 to 26 |
Oper. Temp. (°C) | -40 to +850 to +70 |
Package/Pins | UMAX/8 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 5V |
Supply Voltage Max | 26V |
Driver Case Style | µMAX |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Side, N-Channel MOSFET Sw | Analog Devices |
MOSFET DRIVER, HIGH SIDE, UMAX-8 | element14 |
Mosfet Driver, High Side, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1614EUA+T ?
Additional datasheets, footprints and schematics for MAX1614EUA+T are listed on our Part Details page. You can also find images and similar parts to MAX1614EUA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1614EUA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1614EUA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1614EUA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1614EUA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1614EUA+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1614EUA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1614EUA+T often in real-time on the comparison pages.
What if I can't find stock of MAX1614EUA+T ?
You can fill out our help required form which you can use to request a quote for MAX1614EUA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.