Status: | Active |
---|---|
Series: | MAX15070A |
RoHS: | Unknown |
Independent Source and Sink Outputs |
+4V to +14V Single Power-Supply Range |
7A Peak Sink Current |
3A Peak Source Current |
Inputs Rated to +14V Regardless of V+ Voltage |
12ns Propagation Delay |
Matched Delays Between Inverting and Noninverting Inputs Within 500ps |
HNM or TTL Logic-Level Inputs |
Low-Input Capacitance: 10pF (typ) |
Thermal-Shutdown Protection |
Small SOT23 Package Allows Routing PCB Traces Underneath |
-40°C to +125°C Operating Temperature Range |
No. of Drivers | 1 |
---|---|
Logic Polarity | InvertingNoninverting |
RON (Ω) (max) | 0.32 |
RON (Ω) (typ) | 0.26 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 7 |
Rise/ Fall Time @+25°C (ns) (typ) | 5/4 (1000pF) |
VSUPPLY (V) | 4 to 14 |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.68 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 7A |
Supply Voltage Min | 4V |
Supply Voltage Max | 14V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 13ns |
Output Delay | 14ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
7A Sink, 3A Source, 12ns, SOT2 | Analog Devices |
Gate Driver, Low Side, Sot-23-6 | Newark Electronics |
MOSFET DRIVER, LOW SIDE, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a MAX15070AAUT+T ?
Additional datasheets, footprints and schematics for MAX15070AAUT+T are listed on our Part Details page. You can also find images and similar parts to MAX15070AAUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15070AAUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15070AAUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15070AAUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15070AAUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15070AAUT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15070AAUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15070AAUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX15070AAUT+T ?
You can fill out our help required form which you can use to request a quote for MAX15070AAUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.