MAX15006CATT/V+ Obsolete by Analog Devices

Status: Production
Series: MAX15006
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX15006/MAX15007 ultra-low quiescent-current linear regulators are ideal for use in automotive and battery-operated systems. These devices operate from an input voltage of 4V to 40V, deliver up to 50mA of output current, and consume only 10µA of quiescent current at no load. The internal p-channel pass device keeps the quiescent current low even at full load. The MAX15007 consumes only 3µA current when in shutdown.The MAX15006A/MAX15007A have a fixed 3.3V output while the MAX15006B/MAX15007B have a fixed 5V output voltage. The MAX15006C/MAX15007C feature an adjustable output from 1.8V to 10V. The MAX15007 includes an enable input to turn the device on or off. All devices are short-circuit protected and include thermal shutdown.The MAX15006/MAX15007 operate over the -40°C to +125°C automotive temperature range. These devices are available in space-saving 3mm x 3mm 6-pin TDFN and 8-pin SO thermally enhanced packages.

Where to Buy

Prices starting from US$2.60

Distributor Stock
Logo for Farnell
Farnell
from US$2.80
294
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.60
1,086
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.85
294
in stock
Buy Now
Logo for element14
element14
from US$3.76
294
in stock
Buy Now

MAX15006CATT/V+ Power Management ICs - PMIC by Analog Devices

LDO AEC-Q100 1.8V-10V 0.05A TDFN-6

Status: Unknown
Series: Adj 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Output Type Adjustable
Input Voltage Min 4V
Input Voltage Max 40V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.8V
Adjustable Output Voltage Max 10V
Output Current 50mA
Dropout Voltage Vdo 300mV
LDO Regulator Case Style TDFN
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Adj 50mA LDO Voltage Regulators
Automotive Qualification Standard AEC-Q100
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

40V, Ultra-Low Quiescent-Curre | Analog Devices
Ldo, Aec-Q100, 1.8V-10V, 0.05A, Tdfn-6 | Newark Electronics
LDO, AEC-Q100, 1.8V-10V, 0.05A, TDFN-6 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX15006CATT/V+?

Additional datasheets, footprints and schematics for MAX15006CATT/V+ are listed on our Part Details page. You can also find images and similar parts to MAX15006CATT/V+ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX15006CATT/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15006CATT/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX15006CATT/V+ fall under?

The MAX15006CATT/V+ is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to MAX15006CATT/V+ when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15006CATT/V+ you can contact the distributor directly for product support, shipping queries etc.

Is the MAX15006CATT/V+ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for MAX15006CATT/V+ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15006CATT/V+.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX15006CATT/V+ often in real-time on the comparison pages.

What if I can't find stock of MAX15006CATT/V+?

You can fill out our help required form which you can use to request a quote for MAX15006CATT/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay