Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I & II |
RoHS: | Unknown |
Prices starting from US$9.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.41
|
60
in stock
|
Buy Now | |
Electro Enterprises
from US$9.76
|
296
in stock
|
Buy Now | |
RS Americas
from US$13.29
|
79
in stock
|
Buy Now | |
TTI Europe
from US$11.07
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$13.83
|
60
in stock
|
Buy Now | |
element14
from US$12.89
|
60
in stock
|
Buy Now | |
PEI-Genesis
from US$9.84
|
54
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$15.50
|
18
in stock
|
Buy Now | |
Avnet America
from US$126.55
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$15.50
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 24 |
---|---|
Cable Diameter Max | 27.46mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series I & II |
For Use With | Circular Connectors - Olive Drab Cadmium |
Backshell, Strain Relief, MIL Spec, Straight, Size 24, Olive Cadmium | Amphenol Pcd M85049/49-2-24W | RS Americas |
STRAIN RELIE STRAIGHT SZ24 ODC | TTI Europe |
Circular Strain Relief, Size 24 Aluminium | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM | element14 |
38999S1 C/C STRT 24/25 CAD | PEI-Genesis |
| Heilind Electronics Asia |
BACKSHELL SR STRT OD CAD SIZE 24 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AS85049/49-2 Series |
RoHS: | Unknown |
Connector Shell Size | 24 |
---|---|
Cable Diameter Max | 21.7mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/49-2 Series |
For Use With | MIL-DTL-27599 MIL-C-3899 Series I and II Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector Accessories Strain Relief Olive Drab Cadmium Over Electroless Nickel Aluminum 24 Shell Size | Avnet America |
Status: | Unknown |
---|---|
Series: | AS85049/49-2 Series |
RoHS: | Unknown |
Connector Shell Size | 24 |
---|---|
Cable Diameter Max | 21.7mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/49-2 Series |
Accessory Type | Strain Relief Clamp |
Cable Exit Angle | 180° |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M85049/49-2-24W?
Additional datasheets, footprints and schematics for M85049/49-2-24W are listed on our Part Details page. You can also find images and similar parts to M85049/49-2-24W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/49-2-24W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/49-2-24W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/49-2-24W fall under?
The M85049/49-2-24W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/49-2-24W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/49-2-24W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/49-2-24W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/49-2-24W have stock available?
Authorised distributors including Electro Enterprises, RS Americas, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for M85049/49-2-24W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/49-2-24W often in real-time on the comparison pages.
What if I can't find stock of M85049/49-2-24W?
You can fill out our help required form which you can use to request a quote for M85049/49-2-24W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.