Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$14.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.56
|
198
in stock
|
Buy Now | |
Electro Enterprises
from US$14.03
|
2,630
in stock
|
Buy Now | |
Newark Electronics
from US$93.44
|
772
in stock
|
Buy Now | |
element14
from US$18.63
|
198
in stock
|
Buy Now | |
PEI-Genesis
from US$15.03
|
159
in stock
|
Buy Now | |
TTI Europe
from US$14.32
|
100
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.94
|
25
in stock
|
Buy Now | |
RS Americas
from US$16.88
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$24.94
|
8
in stock
|
Buy Now | |
RS
from US$31.53
|
3
in stock
|
Buy Now | |
Avnet America
from US$70.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 25 |
---|---|
Cable Diameter Max | 21.67mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Shell Size 25 Connectors |
CIRCULAR STRAIN RELIEF, SIZE 25 ALUMINIUM | element14 |
38999S3 C/C STRT CAD OD | PEI-Genesis |
STRAIN RELIEF STRAIGHT SZ25ODC | TTI Europe |
38999 SERIES III & SERIES A8504938S25W | Heilind Electronics Asia |
Backshell Strain Relief MIL Spec Straight Size 25 Olive Cadmium Self-Lock | Amphenol Pcd M85049/38S25W | RS Americas |
Strain Relief Backshell, straight, selfl | RS |
Circular Connector Clamp, 25, 21.67 mm, Aluminium, Souriau AS85049/38 | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 25 |
---|---|
Cable Diameter Max | 21.67mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair M85049/38S25W | Newark Electronics |
Connector Accessories Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Where can I find additional details, specifications and documents for a M85049/38S25W?
Additional datasheets, footprints and schematics for M85049/38S25W are listed on our Part Details page. You can also find images and similar parts to M85049/38S25W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38S25W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38S25W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38S25W fall under?
The M85049/38S25W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38S25W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38S25W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38S25W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38S25W have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and PEI-Genesis have stock available or on a lead time for M85049/38S25W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38S25W often in real-time on the comparison pages.
What if I can't find stock of M85049/38S25W?
You can fill out our help required form which you can use to request a quote for M85049/38S25W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.