Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$13.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.40
|
10
in stock
|
Buy Now | |
Electro Enterprises
from US$13.11
|
414
in stock
|
Buy Now | |
Newark Electronics
from US$13.94
|
64
in stock
|
Buy Now | |
element14
from US$14.08
|
64
in stock
|
Buy Now | |
Farnell
from US$14.54
|
64
in stock
|
Buy Now | |
TTI Europe
from US$13.31
|
48
in stock
|
Buy Now | |
PEI-Genesis
from US$15.29
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$234.72
|
1
in stock
|
Buy Now | |
Avnet America
from US$58.93
|
-
|
Buy Now | |
RS Americas
from US$14.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 19 |
---|---|
Cable Diameter Max | 16.1mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Circular Connectors Nickel |
Circular Strain Relief, Size 19 Aluminium | Newark Electronics |
CIRCULAR STRAIN RELIEF, SIZE 19 ALUMINIUM | element14 |
CABLE CLAMP 180D SZ19 NI | TTI Europe |
38999S3 C/C STRT NI | PEI-Genesis |
38999 III SZ 19, STR/RELIEF B/SHELL, STR | RS |
Backshell Strain Relief MIL Spec Straight Size 19 Nickel Self-Lock | Amphenol Pcd M85049/38S19N | RS Americas |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series III & IV |
---|---|
Connector Shell Size | 19 |
Strain Relief Material | Aluminium |
Cable Diameter Max | 16.1mm |
Enhanced Durability Constructed using premium materials our backshells are built to withstand extreme conditions including high temperatures moisture and mechanical stress ensuring consistent performance in challenging military operations.EMI/RFI S | Heilind Electronics Asia |
Connector Accessories Self Locking Strain Relief Aluminum Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/38S19N?
Additional datasheets, footprints and schematics for M85049/38S19N are listed on our Part Details page. You can also find images and similar parts to M85049/38S19N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38S19N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38S19N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38S19N fall under?
The M85049/38S19N is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38S19N when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38S19N you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38S19N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38S19N have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for M85049/38S19N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38S19N often in real-time on the comparison pages.
What if I can't find stock of M85049/38S19N?
You can fill out our help required form which you can use to request a quote for M85049/38S19N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.