Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series III & IV |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.29
|
16
in stock
|
Buy Now | |
Electro Enterprises
from US$11.77
|
617
in stock
|
Buy Now | |
Newark Electronics
from US$87.63
|
524
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.77
|
135
in stock
|
Buy Now | |
TTI Europe
from US$12.41
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$27.89
|
110
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
110
in stock
|
Buy Now | |
PEI-Genesis
from US$11.06
|
54
in stock
|
Buy Now | |
Heilind Electronics
from US$18.77
|
45
in stock
|
Buy Now | |
RS Americas
from US$12.47
|
37
in stock
|
Buy Now | |
RS
from US$23.76
|
11
in stock
|
Buy Now | |
Avnet America
from US$66.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 8.33mm |
Strain Relief Material | Aluminium |
Product Range | MIL-DTL-38999 Series III & IV |
For Use With | Circular Connectors Olive Drab Cadmium |
| Heilind Electronics Asia |
BACKSHELL SZ 13 ODC | TTI Europe |
38999S3 C/C STRT CAD OD | PEI-Genesis |
Backshell Strain Relief MIL Spec Straight Size 13 Olive Cadmium Self-Lock | Amphenol Pcd M85049/38S13W | RS Americas |
CIRCULAR STRAIN RELIEF, SIZE 13 ALUMINUM | Farnell |
Strain Relief Backshell, straight, selfl | RS |
Status: | Unknown |
---|---|
Series: | AS85049/38 Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 8.33mm |
Strain Relief Material | Aluminium |
Product Range | AS85049/38 Series |
For Use With | MIL-DTL-38999 Series III IV & EN3645 Series Circular Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Connector |Glenair M85049/38S13W | Newark Electronics |
Connector Accessories Strain Relief Clamp | Rapid Electronics |
Connector Accessories Self Locking Strain Relief Aluminum Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Where can I find additional details, specifications and documents for a M85049/38S13W?
Additional datasheets, footprints and schematics for M85049/38S13W are listed on our Part Details page. You can also find images and similar parts to M85049/38S13W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M85049/38S13W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M85049/38S13W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M85049/38S13W fall under?
The M85049/38S13W is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M85049/38S13W when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M85049/38S13W you can contact the distributor directly for product support, shipping queries etc.
Is the M85049/38S13W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M85049/38S13W have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Heilind Electronics Asia, TTI Europe and Rapid Electronics have stock available or on a lead time for M85049/38S13W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M85049/38S13W often in real-time on the comparison pages.
What if I can't find stock of M85049/38S13W?
You can fill out our help required form which you can use to request a quote for M85049/38S13W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.