Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 14V |
Supply Voltage Max | 15V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Input Delay | 1µs |
Output Delay | 1µs |
Operating Temperature Min | -20°C |
Operating Temperature Max | 60°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Device Type | IGBT |
Module Configuration | N Channel |
No. of Outputs | 1Outputs |
Operating Temperature Range | -20°C to +60°C |
Output Current | 0.5A |
Power Dissipation Pd | 2.38W |
Supply Voltage Range | 14V to 15V -7V to -10V 4.75V to 5.25V |
Termination Type | Through Hole |
IC, IGBT DRIVER IGBT | Farnell |
Igbt Gate Driver, 5A, Sip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a M57962L?
Additional datasheets, footprints and schematics for M57962L are listed on our Part Details page. You can also find images and similar parts to M57962L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M57962L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M57962L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M57962L fall under?
The M57962L is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to M57962L when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M57962L you can contact the distributor directly for product support, shipping queries etc.
Is the M57962L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M57962L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M57962L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M57962L often in real-time on the comparison pages.
What if I can't find stock of M57962L?
You can fill out our help required form which you can use to request a quote for M57962L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.