Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M4 |
Fastener Material | Steel |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Zinc |
Box Quantity | 50 |
Clearance Hole Diameter Max | 4.52mm |
Clearance Hole Diameter Min | 4.27mm |
External Length / Height | 16mm |
Fastener Plating | Bright Zinc |
Head Diameter | 5.5mm |
Height | 16mm |
Hole Centre Distance Min | 7mm |
Hole Size Max | 4.04mm |
Hole Size Min | 3.96mm |
Material | Steel |
Sheet Thickness Min | 1mm |
Thread Size | M4 |
Torque Max | 1.92N-m |
Stud, Captive, M4X16, Pk50 | Newark Electronics |
STUD, CAPTIVE, M4X16, PK50 | element14 |
Where can I find additional details, specifications and documents for a M4HCS16STZ50?
Additional datasheets, footprints and schematics for M4HCS16STZ50 are listed on our Part Details page. You can also find images and similar parts to M4HCS16STZ50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M4HCS16STZ50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M4HCS16STZ50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M4HCS16STZ50 fall under?
The M4HCS16STZ50 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to M4HCS16STZ50 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M4HCS16STZ50 you can contact the distributor directly for product support, shipping queries etc.
Is the M4HCS16STZ50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M4HCS16STZ50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M4HCS16STZ50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M4HCS16STZ50 often in real-time on the comparison pages.
What if I can't find stock of M4HCS16STZ50?
You can fill out our help required form which you can use to request a quote for M4HCS16STZ50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.