Captive Studs
Parts from Captive Studs Category
STUD, CAPTIVE, M4X10, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3, 14MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:14mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4, 8MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:8mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X10, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X18, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M4, 12MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:12mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M3, 20MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:20mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M3, 8MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:8mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes