Studs & Studding
Category Selection
View Parts from CategoryThreaded Studs
44 parts
Captive Studs
12 parts
Parts from Studs & Studding Category
STUD, CAPTIVE, M4X10, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X12, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3, 14MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:14mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4, 8MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:8mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4X20, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X10, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M3X18, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CAPTIVE, M4, 12MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:12mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M3, 20MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:20mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M3, 8MM, PK50; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Steel; Overall Length:8mm; Product Range:- RoHS Compliant: Yes
STUD, CAPTIVE, M4X16, PK50; Thread Size - Imperial:-; Thread Size - Metric:M4; Fastener Material:Steel; Overall Length:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Zinc; Box Quantity:50; Clearance Hole Diameter RoHS Compliant: Yes
STUD, CONNECT, BZP, M10X30; Thread Size - Imperial:-; Thread Size - Metric:M10; Fastener Material:Steel; Overall Length:30mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:30mm; Material:Steel RoHS Compliant: Yes
STUDDING, S/S, A2, M10X1M; Thread Size - Imperial:-; Thread Size - Metric:M10; Fastener Material:Stainless Steel A2; Overall Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:1000mm; Mater RoHS Compliant: Yes
STUDDING, STEEL, BZP, M10X1M; Thread Size - Imperial:-; Thread Size - Metric:M10; Fastener Material:Mild Steel; Overall Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:1000mm; Material:S RoHS Compliant: Yes
STUDDING, STEEL, BZP, M12X1M; Thread Size - Imperial:-; Thread Size - Metric:M12; Fastener Material:Mild Steel; Overall Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:1000mm; Material:S RoHS Compliant: Yes
STUDDING, S/S, A2, M12X1M; Thread Size - Imperial:-; Thread Size - Metric:M12; Fastener Material:Stainless Steel A2; Overall Length:1m; Product Range:-; SVHC:No SVHC (15-Jan-2019); External Length / Height:1000mm; Mater RoHS Compliant: Yes
STUDDING, STEEL, 1MM, M3; Thread Size - Imperial:-; Thread Size - Metric:M3; Fastener Material:Stainless Steel A2; Overall Length:1m; Product Range:- RoHS Compliant: Yes