Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M3 |
Fastener Material | Steel |
Overall Length | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Zinc |
Box Quantity | 50 |
Clearance Hole Diameter Max | 3.58mm |
Clearance Hole Diameter Min | 3.33mm |
External Length / Height | 14mm |
Fastener Plating | Bright Zinc |
Head Diameter | 4.5mm |
Height | 14mm |
Hole Centre Distance Min | 5.5mm |
Hole Size Max | 3.05mm |
Hole Size Min | 2.97mm |
Material | Steel |
Sheet Thickness Min | 1mm |
Thread Size | M3 |
Torque Max | 0.84N-m |
Stud, Captive, M3, 14Mm, Pk50 | Newark Electronics |
STUD, CAPTIVE, M3X14, PK50 | element14 |
Where can I find additional details, specifications and documents for a M3 HCS 14ST Z50S?
Additional datasheets, footprints and schematics for M3 HCS 14ST Z50S are listed on our Part Details page. You can also find images and similar parts to M3 HCS 14ST Z50S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3 HCS 14ST Z50S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3 HCS 14ST Z50S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3 HCS 14ST Z50S fall under?
The M3 HCS 14ST Z50S is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to M3 HCS 14ST Z50S when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3 HCS 14ST Z50S you can contact the distributor directly for product support, shipping queries etc.
Is the M3 HCS 14ST Z50S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3 HCS 14ST Z50S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M3 HCS 14ST Z50S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3 HCS 14ST Z50S often in real-time on the comparison pages.
What if I can't find stock of M3 HCS 14ST Z50S?
You can fill out our help required form which you can use to request a quote for M3 HCS 14ST Z50S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.