Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Cap Tant Wet 22uF 100V 10% (7.92 X 17.88mm) Axial (1%FR) 125°C | Avnet America |
Status: | Unknown |
---|---|
Series: | M39006 Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 100V |
Product Range | M39006 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4.52ohm |
RoHS Compliant | No |
Wet Tantalum Capacitors Rohs Compliant: Yes |Kyocera Avx M39006/22-0191 | Newark Electronics |
Where can I find additional details, specifications and documents for a M39006/22-0191?
Additional datasheets, footprints and schematics for M39006/22-0191 are listed on our Part Details page. You can also find images and similar parts to M39006/22-0191 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39006/22-0191 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39006/22-0191 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39006/22-0191 fall under?
The M39006/22-0191 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to M39006/22-0191 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39006/22-0191 you can contact the distributor directly for product support, shipping queries etc.
Is the M39006/22-0191 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39006/22-0191 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for M39006/22-0191.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39006/22-0191 often in real-time on the comparison pages.
What if I can't find stock of M39006/22-0191?
You can fill out our help required form which you can use to request a quote for M39006/22-0191 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.