Status: | Unknown |
---|---|
Series: | T212_CSR13 Series M39003/01 |
RoHS: | Unknown |
Prices starting from US$10.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.39
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.14
|
-
|
Buy Now | |
Future Electronics
from US$12.03
|
-
|
Buy Now | |
Avnet America
from US$10.31
|
-
|
Buy Now | |
element14
from US$22.51
|
-
|
Buy Now | |
TTI Europe
from US$15.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | T212_CSR13 Series M39003/01 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
SVHC | No SVHC (15-Jan-2019) |
CAP, 100UF, 20V, TANT, AXIAL | element14 |
CSR13E107KM 20D | TTI Europe |
TANTALUM CAPACITOR | Richardson RFPD |
Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | M39003 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Product Range | M39003 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Operating Temperature Min | -55°C |
RoHS Compliant | NA |
Tantalum Capacitor, 100Uf, 20V, Axial 10% | Newark Electronics |
M39003/01 Series 100 uF ▒10 % 20 V Axial Solid Electrolyte TANTALEX« Capacitor | Future Electronics |
Cap Tant Solid 100uF 20V 10% (8.92 X 19.96mm) Axial (1%FR) | Avnet America |
Where can I find additional details, specifications and documents for a M39003/01-2301?
Additional datasheets, footprints and schematics for M39003/01-2301 are listed on our Part Details page. You can also find images and similar parts to M39003/01-2301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39003/01-2301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39003/01-2301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39003/01-2301 fall under?
The M39003/01-2301 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M39003/01-2301 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39003/01-2301 you can contact the distributor directly for product support, shipping queries etc.
Is the M39003/01-2301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39003/01-2301 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for M39003/01-2301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39003/01-2301 often in real-time on the comparison pages.
What if I can't find stock of M39003/01-2301?
You can fill out our help required form which you can use to request a quote for M39003/01-2301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.