Status: | Production |
---|---|
Series: | LT3063 |
RoHS: | Compliant |
45V VIN, uP, L N, 200mA LDO w/ | Analog Devices |
VOLTAGE REGULATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 45V |
Fixed Output Voltage Nom. | 5V |
Output Current | 200mA |
No. of Pins | 8Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LT3063EDCB-5#TRMPBF?
Additional datasheets, footprints and schematics for LT3063EDCB-5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3063EDCB-5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3063EDCB-5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3063EDCB-5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3063EDCB-5#TRMPBF fall under?
The LT3063EDCB-5#TRMPBF is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LT3063EDCB-5#TRMPBF when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3063EDCB-5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3063EDCB-5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3063EDCB-5#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3063EDCB-5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3063EDCB-5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3063EDCB-5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3063EDCB-5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.