LS101C-GS18 Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA 40V SOD-80

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0449

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0462
-
Buy Now
Logo for element14
element14
from US$0.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0449
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 40V
Forward Current If(AV) 30mA
Forward Voltage VF Max 900mV
Forward Surge Current Ifsm Max 2A
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Diode Small Signal Schottky 40V 0.03A 2-Pin Quadro MELF SOD-80 T/R | Avnet America
.03 A 40V SOD80 QM | TTI Europe
Schottky Rectifier, 30Ma 40V Sod-80 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS101C-GS18?

Additional datasheets, footprints and schematics for LS101C-GS18 are listed on our Part Details page. You can also find images and similar parts to LS101C-GS18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS101C-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS101C-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS101C-GS18 fall under?

The LS101C-GS18 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to LS101C-GS18 when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS101C-GS18 you can contact the distributor directly for product support, shipping queries etc.

Is the LS101C-GS18 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LS101C-GS18 have stock available?

Authorised distributors including Avnet America, element14, TTI Europe, Newark Electronics and EBV Elektronik have stock available or on a lead time for LS101C-GS18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS101C-GS18 often in real-time on the comparison pages.

What if I can't find stock of LS101C-GS18?

You can fill out our help required form which you can use to request a quote for LS101C-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay