Status: | Active |
---|---|
Series: | LR8 |
RoHS: | Compliant |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
7,419
in stock
|
Buy Now | |
element14
from US$0.62
|
7,419
in stock
|
Buy Now | |
Farnell
from US$0.59
|
7,419
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
1,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.58
|
985
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
665
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
576
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
13.2 - 450V input voltage range |
Adjustable 1.20 - 440V output regulation |
5% output voltage tolerance |
Output current limiting |
10µA typical ADJ current |
Internal junction temperature limiting |
+Vin min (V) | 13.2 |
---|---|
+Vin max (V) | 450 |
Vout min (V) | 1.2 |
Vout max (V) | 440 |
Output Current (mA) | 10 |
Dimming | N/A |
Parallelable | N/A |
Package | SOT-89, TO-92, TO-252 |
Features | Adj. Output, Overcurrent Limiting, OTP |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
Application Notes |
---|
AN-H40 - High Voltage Linear Regulator and Constant Current Sources Using LR8/LR12 |
Miscellaneous |
---|
AC/DC Power Conversion Sell Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
Linear Volt Reg, 0.02A, 440V, To-92-3 | Newark Electronics |
LINEAR VOLT REG, 0.02A, 440V, TO-92-3 | element14 |
HIGH VOLTAGE ADJUSTABLE 3-TERMINAL LINEAR REGULAR, 450V | Future Electronics |
Adj Linear Reg, 1.2V-440V, 10mA, TO-92 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 1.2V to 440V 0.03A 3-Pin TO-92 Bag | Avnet America |
3 TO-92 BAGHIGH VOLTAGE ADJUSTABLE 3-TERMINAL LINEAR REGULAR, 450V | Microchip Technology Inc. LR8N3-G | RS Americas |
Where can I find additional details, specifications and documents for a LR8N3-G?
Additional datasheets, footprints and schematics for LR8N3-G are listed on our Part Details page. You can also find images and similar parts to LR8N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR8N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR8N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR8N3-G fall under?
The LR8N3-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LR8N3-G when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR8N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the LR8N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LR8N3-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for LR8N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR8N3-G often in real-time on the comparison pages.
What if I can't find stock of LR8N3-G?
You can fill out our help required form which you can use to request a quote for LR8N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.