Status: | Active |
---|---|
Series: | LR645 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
1,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.48
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accepts inputs from 15 to 450V |
Output currents up to 3.0mA continuous, 30mA peak |
Supply current typically 50µA |
Line regulation typically 0.1mV/V |
Output can be trimmed from 8.0 to 12V |
Output current can be increased to 150mA with external FET |
+Vin min (V) | 15 |
---|---|
+Vin max (V) | 450 |
Vout min (V) | 8.0 |
Vout max (V) | 12 |
Output Current (mA) | 3 |
Dimming | N/A |
Parallelable | N/A |
Package | SOT-89, TO-92, TO-220, 8-Ld SOIC |
Features | Trimmable Output, Higher Peak Current Capability, |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
IC: voltage regulator | Transfer Multisort Elektronik |
FIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR | Microchip Technology |
Linear Voltage Regulator, 0.003A, 10V, To-92-3 | Newark Electronics |
3 TO-92 BAGFIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR | Microchip Technology Inc. LR645N3-G | RS Americas |
LINEAR VOLT REG, 0.003A, 10V, TO-92-3 | Farnell |
Standard Regulator Pos 10V 0.003A 3-Pin TO-92 Bag | EBV Elektronik |
Where can I find additional details, specifications and documents for a LR645N3-G?
Additional datasheets, footprints and schematics for LR645N3-G are listed on our Part Details page. You can also find images and similar parts to LR645N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR645N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR645N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR645N3-G fall under?
The LR645N3-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LR645N3-G when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR645N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the LR645N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LR645N3-G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for LR645N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR645N3-G often in real-time on the comparison pages.
What if I can't find stock of LR645N3-G?
You can fill out our help required form which you can use to request a quote for LR645N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.