Status: | Active |
---|---|
Series: | LR12 |
RoHS: | Compliant |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.52
|
1,744
in stock
|
Buy Now | |
Microchip Technology
from US$1.38
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,744
in stock
|
Buy Now | |
element14
from US$1.52
|
1,744
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
44
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
42
in stock
|
Buy Now | |
Avnet Silica
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
13.2 to 100V input voltage range |
Stable with 100nF output capacitor |
Adjustable 1.20 to 88V output regulation |
5% reference voltage tolerance |
Output current limiting, 50mA min. |
10µA typical ADJ current |
Over temperature protection |
Available in 3 different packages |
+Vin min (V) | 13.2 |
---|---|
+Vin max (V) | 100 |
Vout min (V) | 1.2 |
Vout max (V) | 88 |
Output Current (mA) | 50 |
Dimming | N/A |
Parallelable | N/A |
Package | 8-Ld SOIC, TO-92, TO-252 |
Features | Adj. Output, Current Limiting, OTP |
Pins | Packaging | 3 | DPAK |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2000) |
Application Notes |
---|
AN-H40 - High Voltage Linear Regulator and Constant Current Sources Using LR8/LR12 |
Miscellaneous |
---|
AC/DC Power Conversion Sell Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.42 |
Shipping Weight (kg) | 0.501 |
Lead Count | 3 |
Package Type | DPAK |
Soldering Composition | Matte Tin |
HIGH INPUT VOLTAGE ADJUSTABLE 3-TERMINAL LINEAR REGULATOR | Microchip Technology |
Linear Volt Reg, 0.1A, 1.2-88V, To-252Aa | Newark Electronics |
LINEAR VOLT REG, 0.1A, 1.2-88V, TO-252AA | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
HIGH INPUT VOLTAGE ADJUSTABLE 3-TERMINAL LINEAR REGULATOR3 DPAK T/R | Microchip Technology Inc. LR12K4-G | RS Americas |
Standard Regulator Pos 1.2V to 88V 0.1A 3-Pin DPAK | Avnet Silica |
Where can I find additional details, specifications and documents for a LR12K4-G?
Additional datasheets, footprints and schematics for LR12K4-G are listed on our Part Details page. You can also find images and similar parts to LR12K4-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR12K4-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR12K4-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR12K4-G fall under?
The LR12K4-G is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LR12K4-G when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR12K4-G you can contact the distributor directly for product support, shipping queries etc.
Is the LR12K4-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LR12K4-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LR12K4-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR12K4-G often in real-time on the comparison pages.
What if I can't find stock of LR12K4-G?
You can fill out our help required form which you can use to request a quote for LR12K4-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.