LP3985IM5-3.0/NOPB Part Information
Details for LP3985IM5-3.0/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 0.1990 |
3000 | 0.1950 |
Stock Information
Details
Part Features
- 100-mV Maximum Dropout with 150-mA Load
- 150-mA Verified Output
- 2.5-V, 2.6-V, 2.7-V, 2.8-V, 2.85-V, 2.9-V, 3-V, 3.1- V, 3.2-V, 3.3-V, 4.7-V, 4.75-V, 4.8-V and 5-V Outputs Standard
- 30-u03bcVRMS Output Noise (typical) over 10 Hz to 100 kHz
- 50-dB PSRR at 1 kHz at VIN = VOUT + 0.2 V
- Fast Turn-On time: 200 u03bcs (typ.)
- Fast Turnon
- Input Voltage: 2.5 V to 6 V
- Logic Controlled Enable
- Stable with Ceramic and High-Quality Tantalum Capacitors
- Thermal Shutdown and Short-Circuit Current Limit
- u221240u00b0C to 125u00b0C Junction Temperature Range for Operation
- u2264 1.5-u03bcA Quiescent Current when Shut Down
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 0.15A |
Output Voltage Nom. | 3V |
Primary Input Voltage | 3.5V |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Alternative Part Descriptions
- LDO VOLTAGE REGULATOR, 3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP3985IM5-3.0/NOPB?
Additional datasheets, footprints and schematics for LP3985IM5-3.0/NOPB are listed in our Part Details tab. You can also find the LP3985IM5-3.0/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3985IM5-3.0/NOPB in the Pricing & Inventory tab next to part details. You can view LP3985IM5-3.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3985IM5-3.0/NOPB fall under?
The LP3985IM5-3.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3985IM5-3.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3985IM5-3.0/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3985IM5-3.0/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP3985IM5-3.0/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP3985IM5-3.0/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3985IM5-3.0/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3985IM5-3.0/NOPB?
You can fill out our help required form which you can use to request a quote for LP3985IM5-3.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.