Status: | Unknown |
---|---|
Series: | 3.3V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,975
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
187,806
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
1,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
994
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
6
in stock
|
Buy Now | |
element14
from US$0.27
|
6
in stock
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 120mV |
LDO Regulator Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
300-mA, high-accuracy, low-dropout voltage regulator with power good & enable | Texas Instruments |
LDO Regulator, LP3982IMM-3.3/NOPB | RS |
LDO U-Reg +3,3V 0,3A MSOP8 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Regulator, 3.3V, 0.3A, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP3982IMM-3.3/NOPB .?
Additional datasheets, footprints and schematics for LP3982IMM-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP3982IMM-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3982IMM-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3982IMM-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3982IMM-3.3/NOPB . fall under?
The LP3982IMM-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3982IMM-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3982IMM-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3982IMM-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3982IMM-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Schukat Electronic, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for LP3982IMM-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3982IMM-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP3982IMM-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LP3982IMM-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.