LP3875ES-3.3/NOPB . Part Information
Details for LP3875ES-3.3/NOPB . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8100 |
10 | 3.8800 |
25 | 3.6700 |
50 | 3.4300 |
100 | 3.1800 |
Stock Information
Details
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 3875 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 150mA |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 7V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Ultra LDO Fixed Positive |
Alternative Part Descriptions
- IC, LDO REG; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout Voltage Vdo:380mV; LDO RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP3875ES-3.3/NOPB .?
Additional datasheets, footprints and schematics for LP3875ES-3.3/NOPB . are listed in our Part Details tab. You can also find the LP3875ES-3.3/NOPB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3875ES-3.3/NOPB . in the Pricing & Inventory tab next to part details. You can view LP3875ES-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3875ES-3.3/NOPB . fall under?
The LP3875ES-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3875ES-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3875ES-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3875ES-3.3/NOPB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP3875ES-3.3/NOPB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP3875ES-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3875ES-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP3875ES-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LP3875ES-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.