LP38693MP-ADJ/NOPB Part Information
Details for LP38693MP-ADJ/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.6800 |
10 | 1.4400 |
50 | 1.3400 |
100 | 1.2300 |
250 | 1.1400 |
Stock Information
Details
Part Features
- 1-u00b5A Off-State Quiescent Current
- 2% Adjust (ADJ) Pin Voltage Accuracy (25u00b0C)
- All WSON Options are Available as AEC-Q100 Grade 1
- Enable (EN) Pin (LP38693-ADJ)
- Ensured Specs for u201340u00b0C to +125u00b0C
- Foldback Current Limiting
- Ground (GND) Pin Current: 55 u00b5A (Typical) at Full Load
- Low Dropout Voltage: 250 mV at 500 mA (Typical, 5-V Out)
- Output Voltage Range: 1.25 V to 9 V
- Precision (Trimmed) Bandgap Reference
- Thermal Overload Protection
- Wide Input Voltage Range: 2.7 V to 10 V
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 9V |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 38693 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 9V |
Output Voltage Adjustable Range | 1.25V to 9V |
Output Voltage Max | 9V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Adjustable Positive |
Alternative Part Descriptions
- IC, LDO REG, POWERWISE; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:10V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:9V; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP38693MP-ADJ/NOPB?
Additional datasheets, footprints and schematics for LP38693MP-ADJ/NOPB are listed in our Part Details tab. You can also find the LP38693MP-ADJ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38693MP-ADJ/NOPB in the Pricing & Inventory tab next to part details. You can view LP38693MP-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38693MP-ADJ/NOPB fall under?
The LP38693MP-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38693MP-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38693MP-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP38693MP-ADJ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP38693MP-ADJ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP38693MP-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38693MP-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP38693MP-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LP38693MP-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.