LP3856ES-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

IC ADJ LDO VOLT REG 3A TO-263-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.70

Distributor Stock
Logo for Farnell
Farnell
from US$9.05
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.70
7,362
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$6.83
254
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.26
-
Buy Now
Logo for element14
element14
from US$8.36
-
Buy Now

Specifications

Primary Input Voltage 7V
Dropout Voltage Vdo 390mV
No. of Pins 5
Output Current 3A
Operating Temperature Range -40°C to +125°C
MSL MSL 3 - 168 hours
Filter Terminals Surface Mount

Alternative Descriptions

3-A, 7-V, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Ic, Adj Ldo Volt Reg, 3A, To-263-5 | Newark Electronics
IC, ADJ LDO VOLT REG, 3A, TO-263-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3856ES-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP3856ES-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3856ES-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3856ES-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3856ES-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3856ES-ADJ/NOPB fall under?

The LP3856ES-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3856ES-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3856ES-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3856ES-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3856ES-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3856ES-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3856ES-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3856ES-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP3856ES-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay