Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.23V |
Adjustable Output Voltage Max | 6.6V |
Output Current | 1.5A |
Dropout Voltage Vdo | 260mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3855 |
IC Generic Number | 3855 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 6.6V |
Output Voltage Min | 1.23V |
Primary Input Voltage | 7V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Adjustable |
1.5-A, 7-V, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments |
Ic, V Reg, Ldo 1.5A Adj, Smd, 3855 | Newark Electronics |
IC, V REG, LDO 1.5A ADJ, SMD, 3855 | element14 |
Where can I find additional details, specifications and documents for a LP3855EMP-ADJ/NOPB .?
Additional datasheets, footprints and schematics for LP3855EMP-ADJ/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP3855EMP-ADJ/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3855EMP-ADJ/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3855EMP-ADJ/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3855EMP-ADJ/NOPB . fall under?
The LP3855EMP-ADJ/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3855EMP-ADJ/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3855EMP-ADJ/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3855EMP-ADJ/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3855EMP-ADJ/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3855EMP-ADJ/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3855EMP-ADJ/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP3855EMP-ADJ/NOPB .?
You can fill out our help required form which you can use to request a quote for LP3855EMP-ADJ/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.