LP2989IM-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 5V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2989 is a fixed-output 500-mA precision LDO regulator designed for use with ceramic output capacitors. Output noise can be reduced to 18 μV (typical) by connecting an external 10-nF capacitor to the bypass pin. Using an optimized Vertically Integrated PNP (VIP) process, the LP2989 delivers superior performance: • Dropout Voltage: Typically 310 mV at 500-mA load, and 1 mV at 100-µA load. • Ground Pin Current: Typically 3 mA at 500-mA load, and 110 µA at 100-µA load. • Sleep Mode: The LP2989 draws less than 0.8-µA quiescent current when SHUTDOWN pin is pulled low. • Error Flag: The built-in error flag goes low when the output drops approximately 5% below nominal. • Precision Output: Output voltage accuracy is 0.75% (A grade) and 1.25% (standard grade) at room temperature. For output voltages < 2 V, see LP2989LV (SNVS086) data sheet.

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$3.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
50
in stock
Buy Now
Logo for element14
element14
from US$3.36
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.44
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 310mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1.25%
Base Number 2989
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 5V
Primary Input Voltage 16V
Supply Voltage Min 6V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive

Alternative Descriptions

Ic, Ldo Reg | Newark Electronics
500-mA, 16-V, low-dropout voltage regulator with power good & enable | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2989IM-5.0/NOPB?

Additional datasheets, footprints and schematics for LP2989IM-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2989IM-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2989IM-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2989IM-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2989IM-5.0/NOPB fall under?

The LP2989IM-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2989IM-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2989IM-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2989IM-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2989IM-5.0/NOPB have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LP2989IM-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2989IM-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2989IM-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP2989IM-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay