LP2985IM5X-5.0/NOPB . Part Information
Details for LP2985IM5X-5.0/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP2985IM5X-5.0/NOPB Directly from Texas Instruments (24390 in stock) at $0.2110
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 280mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, FIXED, 5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes | Newark Electronics
- 150-mA, 16-V, low-dropout voltage regulator with enable | Texas Instruments
Viewing Distributors for LP2985IM5X-5.0/NOPB .
Loading...
Loading Results for LP2985IM5X-5.0/NOPB .