LP2982IM5-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 5V 0.05A SOT-23-5

Status: Unknown
Series: 5V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2982 is a 50-mA, fixed-output voltage LDO designed to provide ultra-low dropout and lower noise in battery-powered applications. Using an optimized vertically integrated PNP (VIP) process, the LP2982 delivers unequaled performance in all specifications critical to battery-powered designs: Dropout Voltage: Typically 120 mV at 50 mA load, and 7 mV at 1 mA load. Ground Pin Current: Typically 375 μA at 50 mA load, and 80 μA at 1 mA load. Sleep Mode: Less than 1-μA quiescent current when ON/OFF pin is pulled low. Precision Output: 1% tolerance output voltages available (A grade). Low Noise: By adding an external bypass capacitor, output noise can be reduced to 30 μV (typical).

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
1,575
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
23,159
in stock
Buy Now
Logo for element14
element14
from US$0.48
1,575
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

50-mA, 16-V, low-dropout voltage regulator with low-noise & enable | Texas Instruments
LDO, FIXED, 5V, 0.05A, SOT-23-5 | element14
Ldo, Fixed, 5V, 0.05A, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2982IM5-5.0/NOPB?

Additional datasheets, footprints and schematics for LP2982IM5-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2982IM5-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2982IM5-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2982IM5-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2982IM5-5.0/NOPB fall under?

The LP2982IM5-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2982IM5-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2982IM5-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2982IM5-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2982IM5-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LP2982IM5-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2982IM5-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2982IM5-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP2982IM5-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay