LP2980AIM5-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

V REG LDO +5.0V SMD 2980 SOT235 REEL

Status: Unknown
Series: 5V 50mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP2980-N is a 50-mA, fixed-output voltage regulator designed specifically to meet the requirements of battery-powered applications. Using an optimized VIP (Vertically Integrated PNP) process, the LP2980-N delivers unequaled performance in all specifications critical to batterypowered designs: Dropout voltage: Typically 120 mV at 50-mA load, and 7 mV at 1-mA load. Ground pin current: Typically 375 μA at 50-mA load, and 80 μA at 1-mA load. Sleep mode: Less than 1-μA quiescent current when ON/OFF pin is pulled to less than 0.18 V. Minimum part count: Requires only a 1-μF capacitor on the regulator output. Precision output: Initial output voltage tolerance of ±0.5% (A grade). 5-V, 4.7-V, 3.3-V, 3-V, and 2.5-V versions available as standard products.

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.84
1,569
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.52
1,784
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.09
-
Buy Now
Logo for element14
element14
from US$1.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.53
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 16V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 50mA
Dropout Voltage Vdo 120mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 0.5%
Base Number 2980
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 0.5%
Output Current Max 0.05A
Output Voltage Nom. 5V
Primary Input Voltage 6V
Supply Voltage Max 16V
Voltage Regulator Type Positive Fixed LDO

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik
50mA,5V,LDO Voltage Reg.,LP2980AIM550 | RS
Ldo, 0.12Vdo, 0.05A, 5V, 5Sot23 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP2980AIM5-5.0/NOPB?

Additional datasheets, footprints and schematics for LP2980AIM5-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LP2980AIM5-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP2980AIM5-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP2980AIM5-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP2980AIM5-5.0/NOPB fall under?

The LP2980AIM5-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP2980AIM5-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP2980AIM5-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP2980AIM5-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP2980AIM5-5.0/NOPB have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP2980AIM5-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP2980AIM5-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP2980AIM5-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LP2980AIM5-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay