Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.62
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
IC: voltage regulator | Transfer Multisort Elektronik |
1A,3.3V,LDO Voltage Reg.,LMS8117AMP-3.3 | RS |
Ic, Ldo Regulator, 1A, 3.3V, Sot223-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LMS8117AMP-3.3/NOPB?
Additional datasheets, footprints and schematics for LMS8117AMP-3.3/NOPB are listed on our Part Details page. You can also find images and similar parts to LMS8117AMP-3.3/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LMS8117AMP-3.3/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LMS8117AMP-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LMS8117AMP-3.3/NOPB fall under?
The LMS8117AMP-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LMS8117AMP-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LMS8117AMP-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LMS8117AMP-3.3/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LMS8117AMP-3.3/NOPB have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LMS8117AMP-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LMS8117AMP-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LMS8117AMP-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LMS8117AMP-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.