Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
283
in stock
|
Buy Now | |
Texas Instruments
from US$0.31
|
68,352
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
3,453
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1,088
in stock
|
Buy Now | |
element14
from US$0.44
|
283
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
76
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | -20V |
Input Voltage Max | -7V |
Fixed Output Voltage Nom. | -5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 7905 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 5% |
Base Number | 79 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 100mA |
Output Voltage Max | -5V |
Output Voltage Nom. | -5V |
Primary Input Voltage | -20V |
Supply Voltage Max | -35V |
Supply Voltage Min | -20V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Negative |
100-mA, negative linear voltage regulator | Texas Instruments |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, NEG VOLTAGE REGULATOR, -5V, TO-92-3 | element14 |
Ic, Neg Voltage Regulator, -5V, To-92-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM79L05ACZ/NOPB?
Additional datasheets, footprints and schematics for LM79L05ACZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM79L05ACZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM79L05ACZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM79L05ACZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM79L05ACZ/NOPB fall under?
The LM79L05ACZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM79L05ACZ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM79L05ACZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM79L05ACZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM79L05ACZ/NOPB have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, element14 and Farnell have stock available or on a lead time for LM79L05ACZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM79L05ACZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM79L05ACZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM79L05ACZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.