LM78L15ACMX/NOPB Power Management ICs - PMIC by Texas Instruments

VOLTAGE REGULATOR 15V 100MA 8-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM78Lxx series of three terminal positive regulators is available with several fixed output voltages, making them useful in a wide range of applications. Used as a Zener-diode and resistor combination replacement, the LM78Lxx usually provides an effective output impedance improvement of two orders of magnitude and lower quiescent current. These regulators can provide local, on-card regulation, eliminating distribution problems associated with single-point regulation. The available voltages allow the LM78Lxx to be used in logic systems, instrumentation, HiFi, and other solid-state electronic equipment. The LM78Lxx is available in the plastic TO-92 (LP) package, the SOIC (D) package, and a chip-sized package (8-Bump DSBGA) using TI's DSBGA package technology. With adequate heat sinking, the regulator can deliver 100-mA output current. Current limiting is included to limit the peak output current to a safe value. Safe area protection for the output transistors is provided to limit internal power dissipation. If internal power dissipation is too high for the heat sinking provided, the thermal shutdown circuit prevents the IC from overheating. See AN-1112 DSBGA Wafer Level Chip Scale Package (SNVA009) for DSBGA Considerations. For more information on the TO-92 package, see TO-92 Packing Options / Ordering Instructions (SNOA072).

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
384
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.18
14,899
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.45
742
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
384
in stock
Buy Now
Logo for element14
element14
from US$0.27
384
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 16.7V
Input Voltage Max 35V
Fixed Output Voltage Nom. 15V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA

Alternative Descriptions

100-mA, 30-V, linear voltage regulator | Texas Instruments
IC: voltage regulator | Transfer Multisort Elektronik
Voltage Regulator, 15V, 100Ma, 8-Soic | Newark Electronics
VOLTAGE REGULATOR, 15V, 100MA, 8-SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM78L15ACMX/NOPB?

Additional datasheets, footprints and schematics for LM78L15ACMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM78L15ACMX/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM78L15ACMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM78L15ACMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM78L15ACMX/NOPB fall under?

The LM78L15ACMX/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM78L15ACMX/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L15ACMX/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM78L15ACMX/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM78L15ACMX/NOPB have stock available?

Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM78L15ACMX/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM78L15ACMX/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM78L15ACMX/NOPB?

You can fill out our help required form which you can use to request a quote for LM78L15ACMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay