LM78L12ACZ/NOPB Part Information
Details for LM78L12ACZ/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.7470 |
10 | 0.6380 |
100 | 0.4910 |
500 | 0.4320 |
1000 | 0.4230 |
Stock Information
Details
Part Features
- Available Output Voltages: 5 V, 6.2 V, 8.2 V, 9 V, 12 V, and 15 V
- Available in 3-Pin TO-92 and 8-Pin SOIC Low
- Available in Tiny DSBGA Package
- Input Voltage up to 30 V
- Internal Short-Circuit Current Limit
- Internal Thermal Overload Protection
- No External Components
- Output Current of 100 mA
- Output Transistor Safe Area Protection
- Output Voltage Tolerances of u00b15% Over the Temperature Range
Part Specifications
Fixed Output Voltage Nom. | 12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | 13.7V |
Input Voltage Max | 35V |
Product Range | 7812 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 5% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +80°C |
Output Current Max | 0.1A |
Output Voltage Max | 12.5V |
Output Voltage Nom. | 12V |
Primary Input Voltage | 19V |
Supply Voltage Max | 35V |
Supply Voltage Min | 14.5V |
Termination Type | Through Hole |
Voltage Regulator Type | 3-Terminal Fixed Positive |
Alternative Part Descriptions
- IC, V REG, LINEAR, 12.5V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:13.7V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current:100mA; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM78L12ACZ/NOPB?
Additional datasheets, footprints and schematics for LM78L12ACZ/NOPB are listed in our Part Details tab. You can also find the LM78L12ACZ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM78L12ACZ/NOPB in the Pricing & Inventory tab next to part details. You can view LM78L12ACZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM78L12ACZ/NOPB fall under?
The LM78L12ACZ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM78L12ACZ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM78L12ACZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM78L12ACZ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM78L12ACZ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM78L12ACZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM78L12ACZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM78L12ACZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM78L12ACZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.