LM536013QDSXTQ1 . Part Information
Details for LM536013QDSXTQ1 . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.2500 |
10 | 4.7100 |
25 | 4.4600 |
50 | 4.1600 |
100 | 3.8600 |
Stock Information
Details
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 3.55V |
Input Voltage Max | 36V |
DC / DC Converter IC Case | WSON |
No. of Pins | 10Pins |
Output Current | 1A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 1MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Alternative Part Descriptions
- DC/DC CONV, BUCK,1MHZ, WSON-10; Topology:Synchronous Buck (Step Down); Input Voltage Min:3.55V; Input Voltage Max:36V; DC / DC Converter IC Case:WSON; No. of Pins:10Pins; Output Current:1A; Output Voltage Nom.:3.3V; Switching RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LM536013QDSXTQ1 .?
Additional datasheets, footprints and schematics for LM536013QDSXTQ1 . are listed in our Part Details tab. You can also find the LM536013QDSXTQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM536013QDSXTQ1 . in the Pricing & Inventory tab next to part details. You can view LM536013QDSXTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM536013QDSXTQ1 . fall under?
The LM536013QDSXTQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM536013QDSXTQ1 . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM536013QDSXTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the LM536013QDSXTQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LM536013QDSXTQ1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LM536013QDSXTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM536013QDSXTQ1 . often in real-time on the comparison pages.
What if I can't find stock of LM536013QDSXTQ1 .?
You can fill out our help required form which you can use to request a quote for LM536013QDSXTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.