Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 65V |
DC / DC Converter IC Case | VSON |
No. of Pins | 10Pins |
Output Current | 150mA |
Output Voltage Nom. | 3.3V |
Switching Frequency | 600kHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
3V-65V, 150mA Synchronous Buck Converter With Ultra-Low IQ | Texas Instruments |
Conv DC-DC, LM5165YDRCT | RS |
Dc/Dc Conv, Aec-Q100, Sync Buck, Vson-10 | Newark Electronics |
DC/DC CONV, AEC-Q100, SYNC BUCK, VSON-10 | element14 |
Where can I find additional details, specifications and documents for a LM5165YDRCT .?
Additional datasheets, footprints and schematics for LM5165YDRCT . are listed on our Part Details page. You can also find images and similar parts to LM5165YDRCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5165YDRCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5165YDRCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5165YDRCT . fall under?
The LM5165YDRCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM5165YDRCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5165YDRCT . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5165YDRCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5165YDRCT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5165YDRCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5165YDRCT . often in real-time on the comparison pages.
What if I can't find stock of LM5165YDRCT .?
You can fill out our help required form which you can use to request a quote for LM5165YDRCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.