Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 8V |
Supply Voltage Max | 14V |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Input Delay | 32ns |
Output Delay | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Module Configuration | Half Bridge |
1-A, 100-V half bridge gate driver with 8-V UVLO and high noise immunity | Texas Instruments |
MOSFET Drvr 90V 1A 2-out Hi/Low LLP8 EP | RS |
Driver, Mosfet, Half Bridge, Wson-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5109BSD/NOPB.?
Additional datasheets, footprints and schematics for LM5109BSD/NOPB. are listed on our Part Details page. You can also find images and similar parts to LM5109BSD/NOPB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5109BSD/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5109BSD/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5109BSD/NOPB. fall under?
The LM5109BSD/NOPB. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5109BSD/NOPB. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5109BSD/NOPB. you can contact the distributor directly for product support, shipping queries etc.
Is the LM5109BSD/NOPB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5109BSD/NOPB. have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM5109BSD/NOPB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5109BSD/NOPB. often in real-time on the comparison pages.
What if I can't find stock of LM5109BSD/NOPB.?
You can fill out our help required form which you can use to request a quote for LM5109BSD/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.