Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 1.8A |
Supply Voltage Min | 8V |
Supply Voltage Max | 14V |
Driver Case Style | WSON |
No. of Pins | 10Pins |
Input Delay | 115ns |
Output Delay | 32ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Module Configuration | Half Bridge |
1.2-A, 1.8-A 100-V half bridge gate driver with 8V-UVLO and programmable dead-time | Texas Instruments |
DRIVER, MOSFET, HALF-BRIDGE, WSON-10 | element14 |
Driver, Mosfet, Half-Bridge, Wson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM5106SD/NOPB .?
Additional datasheets, footprints and schematics for LM5106SD/NOPB . are listed on our Part Details page. You can also find images and similar parts to LM5106SD/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM5106SD/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5106SD/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM5106SD/NOPB . fall under?
The LM5106SD/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM5106SD/NOPB . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM5106SD/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LM5106SD/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM5106SD/NOPB . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LM5106SD/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM5106SD/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LM5106SD/NOPB .?
You can fill out our help required form which you can use to request a quote for LM5106SD/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.