LM5050MK-1/NOPB Semiconductors - ICs by Texas Instruments

FET CONTROLLER OR 6TSOT23 FULL REEL

Status: Unknown
Series: LM5050-1/-Q1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM5050-1/-Q1 High Side OR-ing FET Controller operates in conjunction with an external MOSFET as an ideal diode rectifier when connected in series with a power source. This ORing controller allows MOSFETs to replace diode rectifiers in power distribution networks thus reducing both power loss and voltage drops. The LM5050-1/-Q1 controller provides charge pump gate drive for an external N-Channel MOSFET and a fast response comparator to turn off the FET when current flows in the reverse direction. The LM5050-1/Q1 can connect power supplies ranging from 5 V to 75 V and can withstand transients up to 100 V.

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for RS
RS
from US$1.93
6,790
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.93
220,438
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.30
940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.58
-
Buy Now
Logo for element14
element14
from US$1.34
-
Buy Now
Logo for Farnell
Farnell
from US$1.24
-
Buy Now

Specifications

Driver Configuration High Side
Peak Output Current 3.2µA
Supply Voltage Min 5V
Supply Voltage Max 75V
Driver Case Style TSOT
No. of Pins 6Pins
Input Delay -
Output Delay -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range LM5050-1/-Q1 Series
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5050
Device Type MOSFET
Module Configuration High Side
Operating Temperature Range -40°C to +125°C

Alternative Descriptions

5-V to 75-V  | Texas Instruments
Texas Instruments,LM5050MK-1/NOPB,ORing | RS
Fet Controller, Or, 6Tsot23 | Newark Electronics
FET CONTROLLER, OR, 6TSOT23 | element14
FET CONTROLLER, OR, 6TSOT23 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM5050MK-1/NOPB?

Additional datasheets, footprints and schematics for LM5050MK-1/NOPB are listed on our Part Details page. You can also find images and similar parts to LM5050MK-1/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM5050MK-1/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM5050MK-1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM5050MK-1/NOPB fall under?

The LM5050MK-1/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to LM5050MK-1/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM5050MK-1/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM5050MK-1/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM5050MK-1/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM5050MK-1/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM5050MK-1/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM5050MK-1/NOPB?

You can fill out our help required form which you can use to request a quote for LM5050MK-1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay